TE Connectivity Power Cable Terminations CF6222-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 70 Power Cable Termination Insulation Diameter : 17.9 - 23.4 MM  [.704 - .921 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : ASIA, China, AMERICAS, EMEA, ANZPAC Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 440
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 70 Power Cable Termination Insulation Diameter : 17.9 - 23.4 MM  [.704 - .921 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : ASIA, China, AMERICAS, EMEA, ANZPAC Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 440
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6222-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6222-000
Power Cable Terminations CF6222-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 70 Power Cable Termination Insulation Diameter : 17.9 - 23.4 MM  [.704 - .921 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : ASIA, China, AMERICAS, EMEA, ANZPAC Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Shelf Life : No Limitation Termination Length (MM) : 440

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 25 - 70
  • Power Cable Termination Insulation Diameter : 17.9 - 23.4 MM  [.704 - .921 INCH ]
  • Shed Inside Diameter : 90 MM  [3.543 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Power Cable Termination Product Availability : ASIA, China, AMERICAS, EMEA, ANZPAC

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 3
  • Shelf Life : No Limitation
  • Termination Length (MM) : 440
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6222-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 226803-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 118577N007 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 268503-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 223853N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details