TE Connectivity Power Cable Terminations CL4257-000

Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #2 - 250 Compatible Insulation Diameter Range : 16.5 - 27 MM  [.65 - 1.062 INCH ] Length (Installed) : 350 MM  [13.77 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 349 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #2 - 250 Compatible Insulation Diameter Range : 16.5 - 27 MM  [.65 - 1.062 INCH ] Length (Installed) : 350 MM  [13.77 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 349 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CL4257-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CL4257-000
Power Cable Terminations CL4257-000
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : #2 - 250 Compatible Insulation Diameter Range : 16.5 - 27 MM  [.65 - 1.062 INCH ] Length (Installed) : 350 MM  [13.77 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 349 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : #2 - 250
  • Compatible Insulation Diameter Range : 16.5 - 27 MM  [.65 - 1.062 INCH ]
  • Length (Installed) : 350 MM  [13.77 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4
  • Pollution Level (IEC 60815) : II

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape/Wire
  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years
  • Termination Length (MM) : 349

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CL4257-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 292958N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312607-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259749-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 014830-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details