TE Connectivity Power Cable Terminations CF6386-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 37.9 - 44 MM  [1.492 - 1.732 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield) Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 37.9 - 44 MM  [1.492 - 1.732 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield) Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6386-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6386-000
Power Cable Terminations CF6386-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Compatible Insulation Diameter Range : 37.9 - 44 MM  [1.492 - 1.732 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield) Shelf Life : Unlimited Termination Length (MM) : 340

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 500 - 630
  • Compatible Insulation Diameter Range : 37.9 - 44 MM  [1.492 - 1.732 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, China, Americas

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor), Mechanical Lug Included (Shield)
  • Shelf Life : Unlimited
  • Termination Length (MM) : 340
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6386-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 176819-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 015563-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 186363-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 193729-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details