TE Connectivity Power Cable Terminations CP2988-064

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, GOST 13781.0.86,UHL 1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, GOST 13781.0.86,UHL 1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CP2988-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CP2988-064
Power Cable Terminations CP2988-064
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 630 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, GOST 13781.0.86,UHL 1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 500 - 630

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, GOST 13781.0.86,UHL 1, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : Russian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CP2988-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 271100-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 1-2819073-8 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 165945-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 092965-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details