Body Features Insulation Material : Plastic Number of Sheds : 3
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 32 - 32.6 MM [1.259 - 1.283 INCH ] Shed Inside Diameter : 95 MM [3.74 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : German
Product Availability Product Availability : Germany
Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included Termination Length (MM) : 440
Body Features
- Insulation Material : Plastic
- Number of Sheds : 3
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 95 - 240
- Compatible Insulation Diameter Range : 32 - 32.6 MM [1.259 - 1.283 INCH ]
- Shed Inside Diameter : 95 MM [3.74 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : German
Product Availability
- Product Availability : Germany
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Heat Shrink
- Power Component Options : Mechanical Lug Included (M12, Conductor), Mechanical Lug Included (Shield), Mechanical Connectors Included
- Termination Length (MM) : 440