TE Connectivity Power Cable Terminations CF6366-069

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Power Cable Termination Insulation Diameter : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Termination Length (MM) : 340
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Power Cable Termination Insulation Diameter : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Termination Length (MM) : 340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6366-069 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6366-069
Power Cable Terminations CF6366-069
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 185 - 400 Power Cable Termination Insulation Diameter : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Termination Length (MM) : 340

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 185 - 400
  • Power Cable Termination Insulation Diameter : 27.4 - 37.8 MM  [1.078 - 1.488 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2

Operation/Application


  • Application Type : Indoor

Other


  • Installation Instruction : Slovak

Product Availability


  • Power Cable Termination Product Availability : EMEA

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : IXSU-F
  • Termination Length (MM) : 340
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6366-069
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 001001-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 109858-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 214085-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 131802-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details