TE Connectivity Power Cable Terminations CV3963-097

Description
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet
Description
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CV3963-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CV3963-097
Power Cable Terminations CV3963-097
Dimensions Power Cable Termination Insulation Diameter (MM) : 34 - 108 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 145 Product Availability Power Cable Termination Product Availability : Worldwide Product Type Features Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire Mechanical Connectors Included : Yes Power Cable Termination Technology : Cold Applied

Dimensions


  • Power Cable Termination Insulation Diameter (MM) : 34 - 108

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 145

Product Availability


  • Power Cable Termination Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : CAS, Lead, AL-Wire, Copper Wire
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CV3963-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Terminators - 221629-2 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Coax Cable Termination - 120411-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2819073-6 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 118577N007 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details