TE Connectivity Power Cable Terminations CF6365-011

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 70 - 240 Power Cable Termination Insulation Diameter : 23 - 32.6 MM  [.905 - 1.283 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : ASIA, AMERICAS, China, EMEA, ANZPAC Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Termination Length (MM) : 340
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 70 - 240 Power Cable Termination Insulation Diameter : 23 - 32.6 MM  [.905 - 1.283 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : ASIA, AMERICAS, China, EMEA, ANZPAC Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Termination Length (MM) : 340
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6365-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6365-011
Power Cable Terminations CF6365-011
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 70 - 240 Power Cable Termination Insulation Diameter : 23 - 32.6 MM  [.905 - 1.283 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : ASIA, AMERICAS, China, EMEA, ANZPAC Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Termination Length (MM) : 340

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M16, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 70 - 240
  • Power Cable Termination Insulation Diameter : 23 - 32.6 MM  [.905 - 1.283 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4

Operation/Application


  • Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Power Cable Termination Product Availability : ASIA, AMERICAS, China, EMEA, ANZPAC

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : IXSU-F
  • Termination Length (MM) : 340
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6365-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 199241-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 253539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 001001-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2819073-7 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details