TE Connectivity Data Bus Terminators CF8270-000

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 0024F4424-6X- 24 AWG with Double Shield Data Bus Connector Type : Spliced-In Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 0024F4424-6X- 24 AWG with Double Shield Data Bus Connector Type : Spliced-In Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - CF8270-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
CF8270-000
Data Bus Terminators CF8270-000
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Space-Grade : No Product Type Features Cable Type : 0024F4424-6X- 24 AWG with Double Shield Data Bus Connector Type : Spliced-In Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Space-Grade : No

Product Type Features


  • Cable Type : 0024F4424-6X- 24 AWG with Double Shield
  • Data Bus Connector Type : Spliced-In
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF8270-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 301439-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 178139-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Coax Cable Termination - 292151-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 243771-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details