TE Connectivity Power Cable Terminations CP1019-011

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 18.6 - 30.4 Length (Installed) (MM) : 292 Sheath Outside Diameter (MM) : 36 - 41 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Shelf Life : Unlimited Termination Length (MM) : 276 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 18.6 - 30.4 Length (Installed) (MM) : 292 Sheath Outside Diameter (MM) : 36 - 41 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Shelf Life : Unlimited Termination Length (MM) : 276 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CP1019-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CP1019-011
Power Cable Terminations CP1019-011
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range (MM) : 18.6 - 30.4 Length (Installed) (MM) : 292 Sheath Outside Diameter (MM) : 36 - 41 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Shelf Life : Unlimited Termination Length (MM) : 276 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range (MM) : 18.6 - 30.4
  • Length (Installed) (MM) : 292
  • Sheath Outside Diameter (MM) : 36 - 41

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Cold Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 276

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CP1019-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 2259749-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 170347-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 227540N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details