TE Connectivity Power Cable Terminations CP9621-064

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 800 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (Shield) Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 800 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (Shield) Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CP9621-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CP9621-064
Power Cable Terminations CP9621-064
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 800 Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Product Type Features Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (Shield) Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 800

Electrical Characteristics


  • Voltage Class (KV) : 20.8/36(42)

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Product Type Features


  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Lug Included (Shield)
  • Shelf Life : Unlimited

Usage Conditions


  • Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CP9621-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 304795-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 160887N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 176745-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 032575-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details