Body Features Insulation Material : XLPE/EPR Number of Sheds : 5
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Diameter Range (MM) : 11 - 19.2 Compatible Conductor Range (AWGKC) : 1/0 Compatible Insulation Diameter Range : 24.3 - 36. MM [.95 - 1.41 INCH ] Length (Installed) (MM) : 372 Sheath Outside Diameter (MM) : 31 - 44
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Cable Shield Style : Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (M12, Conductor) Shelf Life : Unlimited Termination Length (MM) : 355
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : XLPE/EPR
- Number of Sheds : 5
Configuration Features
Dimensions
- Compatible Conductor Diameter Range (MM) : 11 - 19.2
- Compatible Conductor Range (AWGKC) : 1/0
- Compatible Insulation Diameter Range : 24.3 - 36. MM [.95 - 1.41 INCH ]
- Length (Installed) (MM) : 372
- Sheath Outside Diameter (MM) : 31 - 44
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 629.1
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Cable Shield Style : Copper Wire
- Installation Technology : Cold Shrink
- Power Component Options : Mechanical Lug Included (M12, Conductor)
- Shelf Life : Unlimited
- Termination Length (MM) : 355
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]