TE Connectivity Power Cable Terminations CF6262-005

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 500
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6262-005 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6262-005
Power Cable Terminations CF6262-005
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Termination Length (MM) : 500

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 240
  • Compatible Insulation Diameter Range : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ]
  • Shed Inside Diameter : 140 MM  [5.511 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 19/33(36)

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor)
  • Termination Length (MM) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6262-005
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 068902-044 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 178139-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
 - 1616049 - RS Components, Ltd.
TE Connectivity
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
SolderSleeve Shield Terminators - 002977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details