TE Connectivity Power Cable Terminations CR1405-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 800 MM  [31.496 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 300 - 400 Compatible Insulation Diameter Range : 30.4 - 35.4 MM  [1.196 - 1.393 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 400
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 800 MM  [31.496 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 300 - 400 Compatible Insulation Diameter Range : 30.4 - 35.4 MM  [1.196 - 1.393 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CR1405-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CR1405-000
Power Cable Terminations CR1405-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 800 MM  [31.496 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 300 - 400 Compatible Insulation Diameter Range : 30.4 - 35.4 MM  [1.196 - 1.393 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 400

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length : 800 MM  [31.496 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 300 - 400
  • Compatible Insulation Diameter Range : 30.4 - 35.4 MM  [1.196 - 1.393 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 8.7/15(17.5)

Housing Features


  • Armoring Material : Tape

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4

Operation/Application


  • Power Component Application Type : Indoor

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 400
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CR1405-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 188458-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 275925-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 173557-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 249727-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details