TE Connectivity Power Cable Terminations CF6262-010

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 19/33(36) Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Swedish Product Availability Power Cable Termination Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Termination Length (MM) : 500
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 19/33(36) Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Swedish Product Availability Power Cable Termination Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Termination Length (MM) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6262-010 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6262-010
Power Cable Terminations CF6262-010
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 95 - 240 Power Cable Termination Insulation Diameter : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 19/33(36) Industry Standards Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Swedish Product Availability Power Cable Termination Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 3 Termination Length (MM) : 500

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 95 - 240
  • Power Cable Termination Insulation Diameter : 27.8 - 37.6 MM  [1.094 - 1.48 INCH ]
  • Shed Inside Diameter : 140 MM  [5.511 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 19/33(36)

Industry Standards


  • Design Specification : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : Swedish

Product Availability


  • Power Cable Termination Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 3
  • Termination Length (MM) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6262-010
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259766-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 221629-2 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Data Bus Terminators - 123043-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 312269-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details