TE Connectivity Power Cable Terminations CF6218-000

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 240 - 400 Power Cable Termination Insulation Diameter : 27.7 - 35.6 MM  [1.09 - 1.401 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 1 Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 240 - 400 Power Cable Termination Insulation Diameter : 27.7 - 35.6 MM  [1.09 - 1.401 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 1 Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CF6218-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CF6218-000
Power Cable Terminations CF6218-000
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M16, Conductor) : 1 Dimensions Cross-Section Range (MMSQ) : 240 - 400 Power Cable Termination Insulation Diameter : 27.7 - 35.6 MM  [1.09 - 1.401 INCH ] Shed Inside Diameter : 120 MM  [4.724 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : English Product Availability Power Cable Termination Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : Yes Power Cable Termination Technology : Heat Shrink Sheds per Phase : 1 Shelf Life : Unlimited Termination Length (MM) : 340

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M16, Conductor) : 1

Dimensions


  • Cross-Section Range (MMSQ) : 240 - 400
  • Power Cable Termination Insulation Diameter : 27.7 - 35.6 MM  [1.09 - 1.401 INCH ]
  • Shed Inside Diameter : 120 MM  [4.724 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 8.7/15(17.5)

Industry Standards


  • Design Specification : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Power Cable Termination Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : Yes
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 1
  • Shelf Life : Unlimited
  • Termination Length (MM) : 340
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CF6218-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 118577N006 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 294997-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2259767-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 000877-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details