TE Connectivity Power Cable Terminations CM0750-000

Description
Body Features Number of Sheds : 8 Configuration Features Number of Cores : 3 Dimensions Length (Installed) : 1600 MM  [62.99 INCH ] Shed Inside Diameter : 97 - 105 MM  [3.81 - 4.13 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 1000 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sheds : 8 Configuration Features Number of Cores : 3 Dimensions Length (Installed) : 1600 MM  [62.99 INCH ] Shed Inside Diameter : 97 - 105 MM  [3.81 - 4.13 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 1000 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CM0750-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CM0750-000
Power Cable Terminations CM0750-000
Body Features Number of Sheds : 8 Configuration Features Number of Cores : 3 Dimensions Length (Installed) : 1600 MM  [62.99 INCH ] Shed Inside Diameter : 97 - 105 MM  [3.81 - 4.13 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Outdoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 1000 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Number of Sheds : 8

Configuration Features


  • Number of Cores : 3

Dimensions


  • Length (Installed) : 1600 MM  [62.99 INCH ]
  • Shed Inside Diameter : 97 - 105 MM  [3.81 - 4.13 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Housing Features


  • Armoring Material : Steel Tape

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4
  • Pollution Level (IEC 60815) : IV

Operation/Application


  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years
  • Termination Length (MM) : 1000

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CM0750-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 111137-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 059810N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 104397-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 171104-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details