General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSM104WIDG4-ND | TSM104WIDG4 | 815-TSM104WIDG4 | TSM104WIDG4 | TSM104WIDG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 16SOIC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||
| Slew Rate | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 3 volts |