Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321IDBV TS321IDBV

Description
Manufacturer: Texas Instruments Win Source Part Number: 381252-TS321IDBV Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 600μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 800kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 381252-TS321IDBV Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 600μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 800kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321IDBV - 381252-TS321IDBV - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321IDBV
381252-TS321IDBV
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321IDBV 381252-TS321IDBV
Manufacturer: Texas Instruments Win Source Part Number: 381252-TS321IDBV Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 600μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 800kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 381252-TS321IDBV
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 600μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 800kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
800KHZ SOT23 Operational Amplifier IC - 687-TS321IDBV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800KHZ SOT23 Operational Amplifier IC
687-TS321IDBV
800KHZ SOT23 Operational Amplifier IC 687-TS321IDBV
IC OPAMP GP 800KHZ SOT23-5 Product overview: TS321IDBV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321IDBV can be used for catalog matching and distributor lookup.

IC OPAMP GP 800KHZ SOT23-5 Product overview: TS321IDBV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321IDBV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 381252-TS321IDBV 687-TS321IDBV
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321IDBV 800KHZ SOT23 Operational Amplifier IC
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.6000 milliamps
VOS 0.5000 millivolts
IBIAS 0.0200 µA
GBW 0.8000 MHz
Unlock Full Specs
to access all available technical data