Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2613YT VCA2613YT

Description
Manufacturer: Texas Instruments Win Source Part Number: 056205-VCA2613YT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 40MHz Amplifier Type: Variable Gain Slew Rate: 300 V/μs Current - Input Bias: 1nA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 40mA Gain Bandwidth Product (GBP): 80MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056205-VCA2613YT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 40MHz Amplifier Type: Variable Gain Slew Rate: 300 V/μs Current - Input Bias: 1nA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 40mA Gain Bandwidth Product (GBP): 80MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2613YT - 056205-VCA2613YT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2613YT
056205-VCA2613YT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2613YT 056205-VCA2613YT
Manufacturer: Texas Instruments Win Source Part Number: 056205-VCA2613YT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 40MHz Amplifier Type: Variable Gain Slew Rate: 300 V/μs Current - Input Bias: 1nA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 40mA Gain Bandwidth Product (GBP): 80MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056205-VCA2613YT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 40MHz
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
80MHZ Operational Amplifier IC - 687-VCA2613YT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Operational Amplifier IC
687-VCA2613YT
80MHZ Operational Amplifier IC 687-VCA2613YT
IC OPAMP VGA 80MHZ 48TQFP Product overview: VCA2613YT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2613YT can be used for catalog matching and distributor lookup.

IC OPAMP VGA 80MHZ 48TQFP Product overview: VCA2613YT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2613YT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 056205-VCA2613YT 687-VCA2613YT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2613YT 80MHZ Operational Amplifier IC
Supply Voltage (VS) 4.75 to 5.25 volts
IBIAS 1.00E-3 µA
GBW 80 MHz
Slew Rate 300 V/µs 300 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4077-2ARZ-RL - 910117-ADA4077-2ARZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
Op Amps - 2484288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers