8-Channel Variable Gain Amplifier 64-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1116959-VCA8617PAGTG
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.85 V to 3.15 V
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC OPAMP VGA 100MHZ 64TQFP Product overview: VCA8617PAGTG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA8617PAGTG4 can be used for catalog matching and distributor lookup.
IC OPAMP VGA 100MHZ 64TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | VCA8617PAGTG4 | 1116959-VCA8617PAGTG4 | 771-VCA8617PAGTG4 | 815-VCA8617PAGTG4 |
| Product Name | VCA8617 8-Channel Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8617PAGTG4 | 100MHZ Special Purpose Amplifier Ic | IC OPAMP VGA 100MHZ 64TQFP |
| Device Type | Variable Gain Amplifiers | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Package Type | TQFP | QFP; 64-TQFP (10x10) | Tape and Reel | QFP; TQFP |
| Supply Voltage (VS) | 2.85 to 3.15 volts | |||
| IBIAS | 1.00E-3 µA |