Low-Power Single Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 035035-TS321IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Family Name: TS321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 600μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 800kHz
Alternative Parts (Cross-Reference): EL2126CW-T7A; EL2125CW-T7; EL2125CWZ;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
1-Ch Op Amp, 800kHz BW, SOT-23-5, 15V, 600uA Product overview: TS321IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 15V, 600uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 15V, 600uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321IDBVR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps Lo Pwr Sngl Op Amp
OP-AMP, 800KHZ, 0.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:800kHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS321IDBVR | 1219107 | 035035-TS321IDBVR | 687-TS321IDBVR | TS321IDBVR | 296-21173-1-ND | TS321IDBVR | 29AH8289 | TS321IDBVR | TS321IDBVR | TS321IDBVR | TS321IDBVR |
| Product Name | TS321 Low-Power Single Operational Amplifier | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321IDBVR | 800kHz 15V 600uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, 800Khz, 0.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 15 volts | 3 volts | 3 volts | |||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||||||
| CMRR | 65 dB |