Texas Instruments 42MHZ Special Purpose Amplifier Ic VCA2615RGZRG4

Description
IC OPAMP VGA DIFF 42MHZ 48VQFN Product overview: VCA2615RGZRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42MHZ. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA2615RGZRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC OPAMP VGA DIFF 42MHZ 48VQFN Product overview: VCA2615RGZRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42MHZ. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA2615RGZRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
42MHZ Special Purpose Amplifier Ic
771-VCA2615RGZRG4
42MHZ Special Purpose Amplifier Ic 771-VCA2615RGZRG4
IC OPAMP VGA DIFF 42MHZ 48VQFN Product overview: VCA2615RGZRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42MHZ. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA2615RGZRG4 can be used for catalog matching and distributor lookup.

IC OPAMP VGA DIFF 42MHZ 48VQFN Product overview: VCA2615RGZRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42MHZ. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 42MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA2615RGZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2615RGZRG4 - 1175280-VCA2615RGZRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2615RGZRG4
1175280-VCA2615RGZRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2615RGZRG4 1175280-VCA2615RGZRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175280-VCA2615RGZRG 4 Packaging: Tape & Reel (TR) Number of Circuits: 2 -3db Bandwidth: 50 MHz Bandwidth: 50 MHz Weight: 137.410139 mg Slew Rate: 100 V/µs Gain Bandwidth Product: 42 MHz Number of Channels: 2 Number of Pins: 48 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: VQFN EP Output Current per Channel: 60 mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C Nominal Supply Current: 70 mA Voltage Gain: 52 dB Input Offset Voltage (Vos): 50 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175280-VCA2615RGZRG4
Packaging: Tape & Reel (TR)
Number of Circuits: 2
-3db Bandwidth: 50 MHz
Bandwidth: 50 MHz
Weight: 137.410139 mg
Slew Rate: 100 V/µs
Gain Bandwidth Product: 42 MHz
Number of Channels: 2
Number of Pins: 48
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: VQFN EP
Output Current per Channel: 60 mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 70 mA
Voltage Gain: 52 dB
Input Offset Voltage (Vos): 50 mV

Buy Now
IC OPAMP VGA DIFF 42MHZ 48VQFN - 815-VCA2615RGZRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VGA DIFF 42MHZ 48VQFN
815-VCA2615RGZRG4
IC OPAMP VGA DIFF 42MHZ 48VQFN 815-VCA2615RGZRG4
IC OPAMP VGA DIFF 42MHZ 48VQFN

IC OPAMP VGA DIFF 42MHZ 48VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-VCA2615RGZRG4 1175280-VCA2615RGZRG4 815-VCA2615RGZRG4
Product Name 42MHZ Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2615RGZRG4 IC OPAMP VGA DIFF 42MHZ 48VQFN
Standards and Certifications RoHS RoHS
Package Type Tape and Reel VQFN EP VQFN EP
Standards RoHS
VOS 50 millivolts
GBW 42 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD544JH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 0.0500 MHz
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 7139830P - RS Components, Ltd.
Specs
Standards RoHS
Package Type EMP
Operating Range Speaker
View Details