The VCA824 is a DC-coupled, wideband, linear-in-V/V, voltage-controlled gain amplifier with a gain adjust range exceeding 40 dB and a small-signal bandwidth of 710 MHz at a gain of 2 V/V. It is available in SOIC-14 and VSSOP-10 packages, with physical dimensions of 8.65 mm × 3.91 mm for the SOIC and 3.00 mm × 3.00 mm for the VSSOP. The device operates from ±5 V supplies and provides a gain control voltage range of 1 V to -1 V for linear gain adjustment. Maximum gain is set externally via resistors between 2 V/V and 40 V/V. Output current capability is ±90 mA with a slew rate of 2500 V/µs. Gain accuracy is ±0.3 dB at 20 dB maximum gain. Operating temperature range is -40 °C to 85 °C.
Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 14-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | VCA824IDG4 | VCA824IDG4 |
| Product Name | VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |
| Standards and Certifications | RoHS | |
| Package Type | SOIC,VSSOP | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Standards | RoHS | |
| Source Current (IS) | 36.5 milliamps |