Low-Power Single Operational Amplifier 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit SOT-23-5
Op Amp, 800kHz BW, 1-Ch, SOT-23-5, 1.5-30V Product overview: TS321IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 30V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321IDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114311-TS321IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 600μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 800kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Low-Pwr Sgl Op Amp
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS321IDBVRG4 | TS321IDBVRG4-ND | 687-TS321IDBVRG4 | 1114311-TS321IDBVRG4 | TS321IDBVRG4 | TS321IDBVRG4 | TS321IDBVRG4 | TS321IDBVRG4 | TS321IDBVRG4 |
| Product Name | TS321 Low-Power Single Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 800kHz 30V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS321IDBVRG4 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 3 to 30 volts | 3 volts | 3 volts | ||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 65 dB |