Texas Instruments XTR116 4-20mA Current Loop Transmitters XTR116UAE4

Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet
Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR116 4-20mA Current Loop Transmitters - XTR116UAE4 - Texas Instruments
Dallas, TX, United States
XTR116 4-20mA Current Loop Transmitters
XTR116UAE4
XTR116 4-20mA Current Loop Transmitters XTR116UAE4
4-20mA Current Loop Transmitters 8-SOIC

4-20mA Current Loop Transmitters 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XTR116UAE4 - 1221592-XTR116UAE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XTR116UAE4
1221592-XTR116UAE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XTR116UAE4 1221592-XTR116UAE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221592-XTR116UAE4 Output Type: Voltage Interface: 2-Wire Weight: 75.891673 mg Number of Pins: 8 Output Current: 20 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 20 mA Output Current per Channel: 20 mA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 36 V Min Supply Voltage: 7.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 200 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221592-XTR116UAE4
Output Type: Voltage
Interface: 2-Wire
Weight: 75.891673 mg
Number of Pins: 8
Output Current: 20 mA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 20 mA
Output Current per Channel: 20 mA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 7.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 200 µA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number XTR116UAE4 1221592-XTR116UAE4
Product Name XTR116 4-20mA Current Loop Transmitters Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XTR116UAE4
Standards and Certifications RoHS
Package Type SOIC SOIC; SOIC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
5MHz 18V SOIC Operational Amplifier IC - 771-INA106U/2K5G4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 10 to 36 volts
Quiescent Current (IQ) 1500 microamps
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers