Texas Instruments SOIC Special Purpose Amplifier Ic VCA821IDRG4

Description
SPECIALTY ANALOG CIRCUIT, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: VCA821IDRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA821IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SPECIALTY ANALOG CIRCUIT, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: VCA821IDRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA821IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Special Purpose Amplifier Ic
771-VCA821IDRG4
SOIC Special Purpose Amplifier Ic 771-VCA821IDRG4
SPECIALTY ANALOG CIRCUIT, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: VCA821IDRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA821IDRG4 can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: VCA821IDRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-VCA821IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDRG4 - 1135907-VCA821IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDRG4
1135907-VCA821IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDRG4 1135907-VCA821IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135907-VCA821IDRG4 Packaging: Tape & Reel Number of Circuits: 1 -3db Bandwidth: 710 MHz Slew Rate: 2500 V/µs Gain Bandwidth Product: 320 MHz Number of Channels: 1 Number of Pins: 14 Common Mode Rejection Ratio: 65 dB Input Bias Current: 25 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 34 mA Output Current per Channel: 90 mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 7 V Max Operating Temperature: 85 °C Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3.5 V Input Offset Voltage (Vos): 4 mV Max I/O Voltage: 17 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135907-VCA821IDRG4
Packaging: Tape & Reel
Number of Circuits: 1
-3db Bandwidth: 710 MHz
Slew Rate: 2500 V/µs
Gain Bandwidth Product: 320 MHz
Number of Channels: 1
Number of Pins: 14
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 25 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 34 mA
Output Current per Channel: 90 mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 7 V
Max Operating Temperature: 85 °C
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 3.5 V
Input Offset Voltage (Vos): 4 mV
Max I/O Voltage: 17 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-VCA821IDRG4 1135907-VCA821IDRG4
Product Name SOIC Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDRG4
Standards and Certifications RoHS
Package Type Tape and Reel D
Standards RoHS
Source Current (IS) 34 milliamps
VOS 4 millivolts
Unlock Full Specs
to access all available technical data