Win Source Part Number: 1357513-TSV912AIDDFR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Base Product Number: TSV912
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 550µA (x2 Channels)
Current - Output / Channel: 50 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 300 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
2-Ch 8MHz RRIO CMOS Op Amp, 1500uV Offset, 6.5V/us Slew, 8-Pin Product overview: TSV912AIDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIDDFR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357513-TSV912AIDDFR | 296-TSV912AIDDFRCT-ND | 687-TSV912AIDDFR | TSV912AIDDFR | TSV912AIDDFR | TSV912AIDDFR | TSV912AIDDFR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 8MHz 6.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 8 MHz | 8 MHz | 8 MHz | ||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs |