TelephoneStuff.com Ideal 1000 Amp Clamp Meter with TRMS/Backlit Display 61-724

Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Backlit display - Instant continuity - AC voltage: 200/600 V - DC voltage: 600 V - AC current: 200/1000 A - DC current: 200/1200 A - Resistance: 2k/200k - Frequency: 20/2k Hz Auto
Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Backlit display - Instant continuity - AC voltage: 200/600 V - DC voltage: 600 V - AC current: 200/1000 A - DC current: 200/1200 A - Resistance: 2k/200k - Frequency: 20/2k Hz Auto

Suppliers

Company
Product
Description
Supplier Links
Ideal 1000 Amp Clamp Meter with TRMS/Backlit Display - 61-724 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 1000 Amp Clamp Meter with TRMS/Backlit Display
61-724
Ideal 1000 Amp Clamp Meter with TRMS/Backlit Display 61-724
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Backlit display - Instant continuity - AC voltage: 200/600 V - DC voltage: 600 V - AC current: 200/1000 A - DC current: 200/1200 A - Resistance: 2k/200k - Frequency: 20/2k Hz Auto

With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety
Features:
- 1000A current capability
- Large digit display
- Audible continuity
- Diode test
- Data hold
- Auto power off
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- True RMS
- Backlit display
- Instant continuity
- AC voltage: 200/600 V
- DC voltage: 600 V
- AC current: 200/1000 A
- DC current: 200/1200 A
- Resistance: 2k/200k
- Frequency: 20/2k Hz Auto

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-724
Product Name Ideal 1000 Amp Clamp Meter with TRMS/Backlit Display
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1233290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details