TelephoneStuff.com Ideal 200Amp Clamp Meter 61-700

Description
200 amp clamp meter for all residential and light commercial applications. Configured to handle the tasks of a tester, multimeter and clamp meter. Features: - CAT III - 600V rated - 200A current capability - Audible continuity - Diode test - Data hold/max hold - Low battery indication - Overload protection on all ranges - Silicone leads - Integral lead storage - Audible dangerous voltage warning - Sleep mode - Ergonomic hour glass shape - Compact clamp head - Includes carrying case - AC voltage: 200/600 V - DC voltage: 200m/2000m/200/600 V - AC current: 200 A - Resistance: 200/200k - Frequency: 2k/20k/40k Hz (Auto)
Description
200 amp clamp meter for all residential and light commercial applications. Configured to handle the tasks of a tester, multimeter and clamp meter. Features: - CAT III - 600V rated - 200A current capability - Audible continuity - Diode test - Data hold/max hold - Low battery indication - Overload protection on all ranges - Silicone leads - Integral lead storage - Audible dangerous voltage warning - Sleep mode - Ergonomic hour glass shape - Compact clamp head - Includes carrying case - AC voltage: 200/600 V - DC voltage: 200m/2000m/200/600 V - AC current: 200 A - Resistance: 200/200k - Frequency: 2k/20k/40k Hz (Auto)

Suppliers

Company
Product
Description
Supplier Links
Ideal 200Amp Clamp Meter - 61-700 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 200Amp Clamp Meter
61-700
Ideal 200Amp Clamp Meter 61-700
200 amp clamp meter for all residential and light commercial applications. Configured to handle the tasks of a tester, multimeter and clamp meter. Features: - CAT III - 600V rated - 200A current capability - Audible continuity - Diode test - Data hold/max hold - Low battery indication - Overload protection on all ranges - Silicone leads - Integral lead storage - Audible dangerous voltage warning - Sleep mode - Ergonomic hour glass shape - Compact clamp head - Includes carrying case - AC voltage: 200/600 V - DC voltage: 200m/2000m/200/600 V - AC current: 200 A - Resistance: 200/200k - Frequency: 2k/20k/40k Hz (Auto)

200 amp clamp meter for all residential and light commercial applications. Configured to handle the tasks of a tester, multimeter and clamp meter.
Features:
- CAT III - 600V rated
- 200A current capability
- Audible continuity
- Diode test
- Data hold/max hold
- Low battery indication
- Overload protection on all ranges
- Silicone leads
- Integral lead storage
- Audible dangerous voltage warning
- Sleep mode
- Ergonomic hour glass shape
- Compact clamp head
- Includes carrying case
- AC voltage: 200/600 V
- DC voltage: 200m/2000m/200/600 V
- AC current: 200 A
- Resistance: 200/200k
- Frequency: 2k/20k/40k Hz (Auto)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-700
Product Name Ideal 200Amp Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1925796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - 61-746 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 400 to 600 volts
AC Current 40 to 600 amps
Resistance 0.4000 to 40000 kohms
View Details