TelephoneStuff.com Ideal Clamp-Pro Clamp Meters 600 Amp 61-744

Description
For electricians looking for a dependable, affordable 600A clamp meter, it’s tough to beat the IDEAL 740 Series. From a non-contact voltage indicator at the tip of the jaws, to a large easy-to-read display, the 740 Series clamps make current measurements simple and reliable. The compact frame fits comfortably in the hand and makes it convenient in tight panels. And for those working in harmonic environments, the 61-746 features True RMS measurements. Features: - Measures up to 600AAC - Non-contact voltage indicator (70V - 600VAC) - Tapered jaws with hook tip - Auto/manual ranging - Data hold - Auto power off - Low battery indicator - CAT III - 600V
Description
For electricians looking for a dependable, affordable 600A clamp meter, it’s tough to beat the IDEAL 740 Series. From a non-contact voltage indicator at the tip of the jaws, to a large easy-to-read display, the 740 Series clamps make current measurements simple and reliable. The compact frame fits comfortably in the hand and makes it convenient in tight panels. And for those working in harmonic environments, the 61-746 features True RMS measurements. Features: - Measures up to 600AAC - Non-contact voltage indicator (70V - 600VAC) - Tapered jaws with hook tip - Auto/manual ranging - Data hold - Auto power off - Low battery indicator - CAT III - 600V

Suppliers

Company
Product
Description
Supplier Links
Ideal Clamp-Pro Clamp Meters 600 Amp - 61-744 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Clamp-Pro Clamp Meters 600 Amp
61-744
Ideal Clamp-Pro Clamp Meters 600 Amp 61-744
For electricians looking for a dependable, affordable 600A clamp meter, it’s tough to beat the IDEAL 740 Series. From a non-contact voltage indicator at the tip of the jaws, to a large easy-to-read display, the 740 Series clamps make current measurements simple and reliable. The compact frame fits comfortably in the hand and makes it convenient in tight panels. And for those working in harmonic environments, the 61-746 features True RMS measurements. Features: - Measures up to 600AAC - Non-contact voltage indicator (70V - 600VAC) - Tapered jaws with hook tip - Auto/manual ranging - Data hold - Auto power off - Low battery indicator - CAT III - 600V

For electricians looking for a dependable, affordable 600A clamp meter, it’s tough to beat the IDEAL 740 Series. From a non-contact voltage indicator at the tip of the jaws,
to a large easy-to-read display, the 740 Series clamps make current measurements simple and reliable. The compact frame fits comfortably in the hand and makes it convenient in tight panels. And for those working in harmonic environments, the 61-746 features True RMS measurements.
Features:
- Measures up to 600AAC
- Non-contact voltage indicator (70V - 600VAC)
- Tapered jaws with hook tip
- Auto/manual ranging
- Data hold
- Auto power off
- Low battery indicator
- CAT III - 600V

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-744
Product Name Ideal Clamp-Pro Clamp Meters 600 Amp
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1925011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 10 kohms
View Details