TelephoneStuff.com Ideal 2000 Amp AC/DC Clamp Meter 61-741

Description
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Output terminal - Peak hold - Diode test - Analog output - AC voltage: 40/400/750 V - DC voltage: 400/1000 V - AC current: 400/2000 A - DC current: 400/2000 A - Resistance: 400/4000
Description
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Output terminal - Peak hold - Diode test - Analog output - AC voltage: 40/400/750 V - DC voltage: 400/1000 V - AC current: 400/2000 A - DC current: 400/2000 A - Resistance: 400/4000

Suppliers

Company
Product
Description
Supplier Links
Ideal 2000 Amp AC/DC Clamp Meter - 61-741 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 2000 Amp AC/DC Clamp Meter
61-741
Ideal 2000 Amp AC/DC Clamp Meter 61-741
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Output terminal - Peak hold - Diode test - Analog output - AC voltage: 40/400/750 V - DC voltage: 400/1000 V - AC current: 400/2000 A - DC current: 400/2000 A - Resistance: 400/4000

The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with peak hold features.
Features:
- 2000A current capability
- Broad frequency response - 40Hz to 1kHz
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- Output terminal
- Peak hold
- Diode test
- Analog output
- AC voltage: 40/400/750 V
- DC voltage: 400/1000 V
- AC current: 400/2000 A
- DC current: 400/2000 A
- Resistance: 400/4000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-741
Product Name Ideal 2000 Amp AC/DC Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1232317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 146969 - RS Components, Ltd.
Ideal Industries, Inc.
Specs
Resistance 6.00E-5 kohms
View Details