TelephoneStuff.com Ideal Power Clamp Meter 61-800

Description
Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances. Features: - 2000A AC/DC current capability - True RMS - Kilowatts - Data hold - Auto ranging - DC current zero function - Overload protection - Includes carrying case - AC voltage: 4/40/400/600 V - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000/2100 A - DC current: 400/2000/2500 A - Kilowatt (true power): 40/400/1200 kW - Resistance: 40/400 - Temperature: -50° to 1000°F
Description
Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances. Features: - 2000A AC/DC current capability - True RMS - Kilowatts - Data hold - Auto ranging - DC current zero function - Overload protection - Includes carrying case - AC voltage: 4/40/400/600 V - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000/2100 A - DC current: 400/2000/2500 A - Kilowatt (true power): 40/400/1200 kW - Resistance: 40/400 - Temperature: -50° to 1000°F

Suppliers

Company
Product
Description
Supplier Links
Ideal Power Clamp Meter - 61-800 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Power Clamp Meter
61-800
Ideal Power Clamp Meter 61-800
Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances. Features: - 2000A AC/DC current capability - True RMS - Kilowatts - Data hold - Auto ranging - DC current zero function - Overload protection - Includes carrying case - AC voltage: 4/40/400/600 V - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000/2100 A - DC current: 400/2000/2500 A - Kilowatt (true power): 40/400/1200 kW - Resistance: 40/400 - Temperature: -50° to 1000°F

Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances.
Features:
- 2000A AC/DC current capability
- True RMS
- Kilowatts
- Data hold
- Auto ranging
- DC current zero function
- Overload protection
- Includes carrying case
- AC voltage: 4/40/400/600 V
- DC voltage: 400m/4/40/400/600 V
- AC current: 400/1000/2100 A
- DC current: 400/2000/2500 A
- Kilowatt (true power): 40/400/1200 kW
- Resistance: 40/400
- Temperature: -50° to 1000°F

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-800
Product Name Ideal Power Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 2048339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 60 kohms
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp-on Tester (AC/DC 2000A) - CL250 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details