TelephoneStuff.com Ideal 2000 Amp AC/DC Clamp Meter with TRMS 61-742

Description
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Output terminal - Max hold - Diode test - Analog output - AC voltage: 40/400/750 V - DC voltage: 40/400/1000 V - AC current: 400/1700/2000 A - DC current: 400/2000 A - Resistance: 400/4000 - Frequency: 4000Hz
Description
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Output terminal - Max hold - Diode test - Analog output - AC voltage: 40/400/750 V - DC voltage: 40/400/1000 V - AC current: 400/1700/2000 A - DC current: 400/2000 A - Resistance: 400/4000 - Frequency: 4000Hz

Suppliers

Company
Product
Description
Supplier Links
Ideal 2000 Amp AC/DC Clamp Meter with TRMS - 61-742 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 2000 Amp AC/DC Clamp Meter with TRMS
61-742
Ideal 2000 Amp AC/DC Clamp Meter with TRMS 61-742
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Output terminal - Max hold - Diode test - Analog output - AC voltage: 40/400/750 V - DC voltage: 40/400/1000 V - AC current: 400/1700/2000 A - DC current: 400/2000 A - Resistance: 400/4000 - Frequency: 4000Hz

The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features.
Features:
- 2000A current capability
- Broad frequency response - 40Hz to 1kHz
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- Output terminal
- Max hold
- Diode test
- Analog output
- AC voltage: 40/400/750 V
- DC voltage: 40/400/1000 V
- AC current: 400/1700/2000 A
- DC current: 400/2000 A
- Resistance: 400/4000
- Frequency: 4000Hz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-742
Product Name Ideal 2000 Amp AC/DC Clamp Meter with TRMS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1231983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
UT219E Industrial Clamp Meter - UT219E - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details