TelephoneStuff.com Ideal Standard 400 Amp Clamp Meter 61-730

Description
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/750 V - DC voltage: 2/200/1000 V - AC current: 20/200/400 A - Resistance: 200/200k - Instant continuity - Diode test
Description
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/750 V - DC voltage: 2/200/1000 V - AC current: 20/200/400 A - Resistance: 200/200k - Instant continuity - Diode test

Suppliers

Company
Product
Description
Supplier Links
Ideal Standard 400 Amp Clamp Meter - 61-730 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Standard 400 Amp Clamp Meter
61-730
Ideal Standard 400 Amp Clamp Meter 61-730
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/750 V - DC voltage: 2/200/1000 V - AC current: 20/200/400 A - Resistance: 200/200k - Instant continuity - Diode test

Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester.
Features:
- 400A current capability
- Audible continuity
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- AC voltage: 200/750 V
- DC voltage: 2/200/1000 V
- AC current: 20/200/400 A
- Resistance: 200/200k
- Instant continuity
- Diode test

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-730
Product Name Ideal Standard 400 Amp Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20 kohms
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details