TelephoneStuff.com Ideal 400 Amp Digital Clamp Meter 61-734

Description
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - CAT III - 300V rated - AC voltage: 400/600 V - DC voltage: 400/600 V - AC current: 400/40/400 A - Resistance: 400/4000 - Instant continuity
Description
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - CAT III - 300V rated - AC voltage: 400/600 V - DC voltage: 400/600 V - AC current: 400/40/400 A - Resistance: 400/4000 - Instant continuity

Suppliers

Company
Product
Description
Supplier Links
Ideal 400 Amp Digital Clamp Meter - 61-734 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 400 Amp Digital Clamp Meter
61-734
Ideal 400 Amp Digital Clamp Meter 61-734
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - CAT III - 300V rated - AC voltage: 400/600 V - DC voltage: 400/600 V - AC current: 400/40/400 A - Resistance: 400/4000 - Instant continuity

Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester.
Features:
- 400A current capability
- Audible continuity
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- CAT III - 300V rated
- AC voltage: 400/600 V
- DC voltage: 400/600 V
- AC current: 400/40/400 A
- Resistance: 400/4000
- Instant continuity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-734
Product Name Ideal 400 Amp Digital Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 146968 - RS Components, Ltd.
Ideal Industries, Inc.
Specs
Resistance 6.00E-5 kohms
View Details