TelephoneStuff.com Ideal Current Leakage Clamp Meter 61-452

Description
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements. Features: - 40mA to 60AAC current capability - Audible continuity - Data hold - Analog bar graph - Min/Max - Includes carrying case - AC voltage: 400 V - AC current: 40/400mA/4/40/60 A - Resistance: 400
Description
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements. Features: - 40mA to 60AAC current capability - Audible continuity - Data hold - Analog bar graph - Min/Max - Includes carrying case - AC voltage: 400 V - AC current: 40/400mA/4/40/60 A - Resistance: 400

Suppliers

Company
Product
Description
Supplier Links
Ideal Current Leakage Clamp Meter - 61-452 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Current Leakage Clamp Meter
61-452
Ideal Current Leakage Clamp Meter 61-452
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements. Features: - 40mA to 60AAC current capability - Audible continuity - Data hold - Analog bar graph - Min/Max - Includes carrying case - AC voltage: 400 V - AC current: 40/400mA/4/40/60 A - Resistance: 400

For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements.
Features:
- 40mA to 60AAC current capability
- Audible continuity
- Data hold
- Analog bar graph
- Min/Max
- Includes carrying case
- AC voltage: 400 V
- AC current: 40/400mA/4/40/60 A
- Resistance: 400

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-452
Product Name Ideal Current Leakage Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - 61-746 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 400 to 600 volts
AC Current 40 to 600 amps
Resistance 0.4000 to 40000 kohms
View Details