TelephoneStuff.com Ideal Standard 2000 Amp Clamp Meter 61-740

Description
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Data hold - Analog output - AC voltage: 40/400/750 V - DC voltage: 40/400/750 V - AC current: 400/2000 A - Resistance: 400/4k/40k/400k
Description
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Data hold - Analog output - AC voltage: 40/400/750 V - DC voltage: 40/400/750 V - AC current: 400/2000 A - Resistance: 400/4k/40k/400k

Suppliers

Company
Product
Description
Supplier Links
Ideal Standard 2000 Amp Clamp Meter - 61-740 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Standard 2000 Amp Clamp Meter
61-740
Ideal Standard 2000 Amp Clamp Meter 61-740
The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features: - 2000A current capability - Broad frequency response - 40Hz to 1kHz - Low battery indication - Overload protection on all ranges - Includes carrying case - Data hold - Analog output - AC voltage: 40/400/750 V - DC voltage: 40/400/750 V - AC current: 400/2000 A - Resistance: 400/4k/40k/400k

The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features.
Features:
- 2000A current capability
- Broad frequency response - 40Hz to 1kHz
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- Data hold
- Analog output
- AC voltage: 40/400/750 V
- DC voltage: 40/400/750 V
- AC current: 400/2000 A
- Resistance: 400/4k/40k/400k

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-740
Product Name Ideal Standard 2000 Amp Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1925800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - 61-704 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 2 to 1000 volts
AC Voltage 2 to 720 volts
AC Current 200 amps
View Details