TelephoneStuff.com Fluke Electronics 330 Series Clamp Meter FLUKE33

Description
330 Series Clamp Meter features a large display that is backlit so readings can be taken in virtually any lighting situation. Auto-shut-off maximizes battery life so the meter works when you need it. Meter Features: - Small body and jaws fit in your hand and into tight places - 'Display Hold' Button keeps Measurements on the display - Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch) - Large, backlit display is easy-to-see in less than ideal conditions - In-rush current function (on most models) for measuring starting current for motors, lighting, etc. - Auto shut-off maximizes battery life so the meter works when you need it - Improved low current measurement accuracy from new microprocessor technology Available Models: - Fluke 336 - A True-rms clamp meter that measures ac/dc current and voltage, ohms, motor start-up current with large display and backlight - Fluke 337 - The top-of the-line True-rms clamp meter, large jaw measures ac/dc current and voltage, ohm, motor start-up current (in-rush), frequency, MIN/MAX capability and a large backlit display
Description
330 Series Clamp Meter features a large display that is backlit so readings can be taken in virtually any lighting situation. Auto-shut-off maximizes battery life so the meter works when you need it. Meter Features: - Small body and jaws fit in your hand and into tight places - 'Display Hold' Button keeps Measurements on the display - Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch) - Large, backlit display is easy-to-see in less than ideal conditions - In-rush current function (on most models) for measuring starting current for motors, lighting, etc. - Auto shut-off maximizes battery life so the meter works when you need it - Improved low current measurement accuracy from new microprocessor technology Available Models: - Fluke 336 - A True-rms clamp meter that measures ac/dc current and voltage, ohms, motor start-up current with large display and backlight - Fluke 337 - The top-of the-line True-rms clamp meter, large jaw measures ac/dc current and voltage, ohm, motor start-up current (in-rush), frequency, MIN/MAX capability and a large backlit display

Suppliers

Company
Product
Description
Supplier Links
Fluke Electronics 330 Series Clamp Meter - FLUKE33 - TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Electronics 330 Series Clamp Meter
FLUKE33
Fluke Electronics 330 Series Clamp Meter FLUKE33
330 Series Clamp Meter features a large display that is backlit so readings can be taken in virtually any lighting situation. Auto-shut-off maximizes battery life so the meter works when you need it. Meter Features: - Small body and jaws fit in your hand and into tight places - 'Display Hold' Button keeps Measurements on the display - Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch) - Large, backlit display is easy-to-see in less than ideal conditions - In-rush current function (on most models) for measuring starting current for motors, lighting, etc. - Auto shut-off maximizes battery life so the meter works when you need it - Improved low current measurement accuracy from new microprocessor technology Available Models: - Fluke 336 - A True-rms clamp meter that measures ac/dc current and voltage, ohms, motor start-up current with large display and backlight - Fluke 337 - The top-of the-line True-rms clamp meter, large jaw measures ac/dc current and voltage, ohm, motor start-up current (in-rush), frequency, MIN/MAX capability and a large backlit display

330 Series Clamp Meter features a large display that is backlit so readings can be taken in virtually any lighting situation. Auto-shut-off maximizes battery life so the meter works when you need it.
Meter Features:
- Small body and jaws fit in your hand and into tight places
- 'Display Hold' Button keeps Measurements on the display
- Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch)
- Large, backlit display is easy-to-see in less than ideal conditions
- In-rush current function (on most models) for measuring starting current for motors, lighting, etc.
- Auto shut-off maximizes battery life so the meter works when you need it
- Improved low current measurement accuracy from new microprocessor technology
Available Models:
- Fluke 336 - A True-rms clamp meter that measures ac/dc current and voltage, ohms, motor start-up current with large display and backlight
- Fluke 337 - The top-of the-line True-rms clamp meter, large jaw measures ac/dc current and voltage, ohm, motor start-up current (in-rush), frequency, MIN/MAX capability and a large backlit display

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number FLUKE33
Product Name Fluke Electronics 330 Series Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 6991763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details