TelephoneStuff.com Ideal Standard 1000 Amp Clamp Meter 61-720

Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety. Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Instant continuity - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/600 V - DC voltage: 2/200/600 V - AC current: 20/200/1000 A - Resistance: 200/200k
Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety. Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Instant continuity - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/600 V - DC voltage: 2/200/600 V - AC current: 20/200/1000 A - Resistance: 200/200k

Suppliers

Company
Product
Description
Supplier Links
Ideal Standard 1000 Amp Clamp Meter - 61-720 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Standard 1000 Amp Clamp Meter
61-720
Ideal Standard 1000 Amp Clamp Meter 61-720
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety. Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Instant continuity - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/600 V - DC voltage: 2/200/600 V - AC current: 20/200/1000 A - Resistance: 200/200k

With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety.
Features:
- 1000A current capability
- Large digit display
- Audible continuity
- Diode test
- Data hold
- Instant continuity
- Auto power off
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- AC voltage: 200/600 V
- DC voltage: 2/200/600 V
- AC current: 20/200/1000 A
- Resistance: 200/200k

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-720
Product Name Ideal Standard 1000 Amp Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 6991763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 146969 - RS Components, Ltd.
Ideal Industries, Inc.
Specs
Resistance 6.00E-5 kohms
View Details