TelephoneStuff.com Ideal Analog Clamp Meter 61-710

Description
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements. Features: - 600A AC current capability - Large, optically clear window - Pointer lock - Ohm scale on dial drum - Range finder symbols - Safety wrist strap - Broad frequency response 50 to 400Hz - Includes carrying case - AC voltage: 150/300/600 V - AC current: 6/20/60/200/600 A - Resistance: 2k
Description
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements. Features: - 600A AC current capability - Large, optically clear window - Pointer lock - Ohm scale on dial drum - Range finder symbols - Safety wrist strap - Broad frequency response 50 to 400Hz - Includes carrying case - AC voltage: 150/300/600 V - AC current: 6/20/60/200/600 A - Resistance: 2k

Suppliers

Company
Product
Description
Supplier Links
Ideal Analog Clamp Meter - 61-710 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Analog Clamp Meter
61-710
Ideal Analog Clamp Meter 61-710
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements. Features: - 600A AC current capability - Large, optically clear window - Pointer lock - Ohm scale on dial drum - Range finder symbols - Safety wrist strap - Broad frequency response 50 to 400Hz - Includes carrying case - AC voltage: 150/300/600 V - AC current: 6/20/60/200/600 A - Resistance: 2k

For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements.
Features:
- 600A AC current capability
- Large, optically clear window
- Pointer lock
- Ohm scale on dial drum
- Range finder symbols
- Safety wrist strap
- Broad frequency response 50 to 400Hz
- Includes carrying case
- AC voltage: 150/300/600 V
- AC current: 6/20/60/200/600 A
- Resistance: 2k

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-710
Product Name Ideal Analog Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1241958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 30000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details