TelephoneStuff.com Ideal 400 Amp Clamp Meter with TRMS 61-731

Description
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Peak hold - AC voltage: 400/750 V - DC voltage: 4/40/400/1000 V - AC current: 40/400 A - Resistance: 400 - Instant continuity - Diode test - Frequency: 4k-1M Hz (Auto) - Temperature: -4°F to 1400°F (-20°C to 750°C)
Description
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Peak hold - AC voltage: 400/750 V - DC voltage: 4/40/400/1000 V - AC current: 40/400 A - Resistance: 400 - Instant continuity - Diode test - Frequency: 4k-1M Hz (Auto) - Temperature: -4°F to 1400°F (-20°C to 750°C)

Suppliers

Company
Product
Description
Supplier Links
Ideal 400 Amp Clamp Meter with TRMS - 61-731 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 400 Amp Clamp Meter with TRMS
61-731
Ideal 400 Amp Clamp Meter with TRMS 61-731
Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Peak hold - AC voltage: 400/750 V - DC voltage: 4/40/400/1000 V - AC current: 40/400 A - Resistance: 400 - Instant continuity - Diode test - Frequency: 4k-1M Hz (Auto) - Temperature: -4°F to 1400°F (-20°C to 750°C)

Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester.
Features:
- 400A current capability
- Audible continuity
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- True RMS
- Peak hold
- AC voltage: 400/750 V
- DC voltage: 4/40/400/1000 V
- AC current: 40/400 A
- Resistance: 400
- Instant continuity
- Diode test
- Frequency: 4k-1M Hz (Auto)
- Temperature: -4°F to 1400°F (-20°C to 750°C)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-731
Product Name Ideal 400 Amp Clamp Meter with TRMS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details