TelephoneStuff.com Ideal 1000 Amp Clamp Meter with TRMS 61-722

Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Instant continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/600 V - DC voltage: 600 V - AC current: 20/200/1000 A - Resistance: 2k/200k - Frequency: 20/2k Hz (Auto)
Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Instant continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/600 V - DC voltage: 600 V - AC current: 20/200/1000 A - Resistance: 2k/200k - Frequency: 20/2k Hz (Auto)

Suppliers

Company
Product
Description
Supplier Links
Ideal 1000 Amp Clamp Meter with TRMS - 61-722 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 1000 Amp Clamp Meter with TRMS
61-722
Ideal 1000 Amp Clamp Meter with TRMS 61-722
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Instant continuity - Low battery indication - Overload protection on all ranges - Includes carrying case - AC voltage: 200/600 V - DC voltage: 600 V - AC current: 20/200/1000 A - Resistance: 2k/200k - Frequency: 20/2k Hz (Auto)

With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety
Features:
- 1000A current capability
- Large digit display
- Audible continuity
- Diode test
- Data hold
- Auto power off
- Instant continuity
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- AC voltage: 200/600 V
- DC voltage: 600 V
- AC current: 20/200/1000 A
- Resistance: 2k/200k
- Frequency: 20/2k Hz (Auto)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-722
Product Name Ideal 1000 Amp Clamp Meter with TRMS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - 61-773 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 0.0 to 1000 volts
AC Voltage 0.0 to 750 volts
AC Current 0.0 to 1000 amps
View Details