TelephoneStuff.com Ideal 1000 Amp Clamp Meter withTRMS/Backlit Display/Bar.. 61-726

Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Peak hold - High-speed bar graph - Instant continuity - Diode test - AC voltage: 4/40/400/600 V Auto - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000 A - DC current: 400/1200 A - Resistance: 400/4k/40k/400k/4m/4 0m Auto - Capacitance: 4n/40n/400n/4 F Auto - Frequency: 100/1k/100k/500k Hz Auto
Description
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Peak hold - High-speed bar graph - Instant continuity - Diode test - AC voltage: 4/40/400/600 V Auto - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000 A - DC current: 400/1200 A - Resistance: 400/4k/40k/400k/4m/4 0m Auto - Capacitance: 4n/40n/400n/4 F Auto - Frequency: 100/1k/100k/500k Hz Auto

Suppliers

Company
Product
Description
Supplier Links
Ideal 1000 Amp Clamp Meter withTRMS/Backlit Display/Bar.. - 61-726 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 1000 Amp Clamp Meter withTRMS/Backlit Display/Bar..
61-726
Ideal 1000 Amp Clamp Meter withTRMS/Backlit Display/Bar.. 61-726
With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current capability - Large digit display - Audible continuity - Diode test - Data hold - Auto power off - Low battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Peak hold - High-speed bar graph - Instant continuity - Diode test - AC voltage: 4/40/400/600 V Auto - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000 A - DC current: 400/1200 A - Resistance: 400/4k/40k/400k/4m/4 0m Auto - Capacitance: 4n/40n/400n/4 F Auto - Frequency: 100/1k/100k/500k Hz Auto

With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety
Features:
- 1000A current capability
- Large digit display
- Audible continuity
- Diode test
- Data hold
- Auto power off
- Low battery indication
- Overload protection on all ranges
- Includes carrying case
- True RMS
- Peak hold
- High-speed bar graph
- Instant continuity
- Diode test
- AC voltage: 4/40/400/600 V Auto
- DC voltage: 400m/4/40/400/600 V
- AC current: 400/1000 A
- DC current: 400/1200 A
- Resistance: 400/4k/40k/400k/4m/40m Auto
- Capacitance: 4n/40n/400n/4 F Auto
- Frequency: 100/1k/100k/500k Hz Auto

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-726
Product Name Ideal 1000 Amp Clamp Meter withTRMS/Backlit Display/Bar..
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1241957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details