TelephoneStuff.com Ideal Power Clamp Meter 61-802

Description
Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances. Features: - 2000A AC/DC current capability - True RMS - Kilowatts - Data hold - Auto ranging - DC current zero function - Overload protection - Includes carrying case - AC voltage: 200/500/600 V - DC voltage: 200/500/800 V - AC current: 200/500/2000 A - DC current: 200/500/2000 A - Kilowatt (true power): 100/1000/1200 kW - kVAR (reactive power): 100/1000/1200 kVAR - kVA (apparent power): 100/1000/1200 kVA - Frequency: 50/60/400 Hz
Description
Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances. Features: - 2000A AC/DC current capability - True RMS - Kilowatts - Data hold - Auto ranging - DC current zero function - Overload protection - Includes carrying case - AC voltage: 200/500/600 V - DC voltage: 200/500/800 V - AC current: 200/500/2000 A - DC current: 200/500/2000 A - Kilowatt (true power): 100/1000/1200 kW - kVAR (reactive power): 100/1000/1200 kVAR - kVA (apparent power): 100/1000/1200 kVA - Frequency: 50/60/400 Hz

Suppliers

Company
Product
Description
Supplier Links
Ideal Power Clamp Meter - 61-802 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Power Clamp Meter
61-802
Ideal Power Clamp Meter 61-802
Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances. Features: - 2000A AC/DC current capability - True RMS - Kilowatts - Data hold - Auto ranging - DC current zero function - Overload protection - Includes carrying case - AC voltage: 200/500/600 V - DC voltage: 200/500/800 V - AC current: 200/500/2000 A - DC current: 200/500/2000 A - Kilowatt (true power): 100/1000/1200 kW - kVAR (reactive power): 100/1000/1200 kVAR - kVA (apparent power): 100/1000/1200 kVA - Frequency: 50/60/400 Hz

Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key areas: power factor, harmonics and disturbances.
Features:
- 2000A AC/DC current capability
- True RMS
- Kilowatts
- Data hold
- Auto ranging
- DC current zero function
- Overload protection
- Includes carrying case
- AC voltage: 200/500/600 V
- DC voltage: 200/500/800 V
- AC current: 200/500/2000 A
- DC current: 200/500/2000 A
- Kilowatt (true power): 100/1000/1200 kW
- kVAR (reactive power): 100/1000/1200 kVAR
- kVA (apparent power): 100/1000/1200 kVA
- Frequency: 50/60/400 Hz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-802
Product Name Ideal Power Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1925011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 10 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details