TelephoneStuff.com Ideal Flat Scale Clamp Meter 61-711

Description
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements. Features: - 300A AC current capability - Pointer lock - Temperature measurement - DC voltage measurement - Safety wrist strap - Includes carrying case - AC voltage: 150/300/600 V - DC voltage: 60 V - AC current: 6/15/60/150/300 A - Resistance: 1k/10k - Temperature: -4°F to 302°F (-20°C to 150°C)(+/-9°F[+/-5°C ])
Description
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements. Features: - 300A AC current capability - Pointer lock - Temperature measurement - DC voltage measurement - Safety wrist strap - Includes carrying case - AC voltage: 150/300/600 V - DC voltage: 60 V - AC current: 6/15/60/150/300 A - Resistance: 1k/10k - Temperature: -4°F to 302°F (-20°C to 150°C)(+/-9°F[+/-5°C ])

Suppliers

Company
Product
Description
Supplier Links
Ideal Flat Scale Clamp Meter - 61-711 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Flat Scale Clamp Meter
61-711
Ideal Flat Scale Clamp Meter 61-711
For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements. Features: - 300A AC current capability - Pointer lock - Temperature measurement - DC voltage measurement - Safety wrist strap - Includes carrying case - AC voltage: 150/300/600 V - DC voltage: 60 V - AC current: 6/15/60/150/300 A - Resistance: 1k/10k - Temperature: -4°F to 302°F (-20°C to 150°C)(+/-9°F[+/-5°C ])

For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements.
Features:
- 300A AC current capability
- Pointer lock
- Temperature measurement
- DC voltage measurement
- Safety wrist strap
- Includes carrying case
- AC voltage: 150/300/600 V
- DC voltage: 60 V
- AC current: 6/15/60/150/300 A
- Resistance: 1k/10k
- Temperature: -4°F to 302°F (-20°C to 150°C)(+/-9°F[+/-5°C])

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number 61-711
Product Name Ideal Flat Scale Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 2048339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 60 kohms
View Details
Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - 61-746 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 400 to 600 volts
AC Current 40 to 600 amps
Resistance 0.4000 to 40000 kohms
View Details