TelephoneStuff.com Fluke Electronics 771 Milliamp Process Clamp Meter FLUKE-771

Description
Measure 4 to 20 mA signals without breaking the loop. Clamp Meter Features: - Maximum Measurable Conductor Diameter 0.177" - Operating Temperature: -10 to 55 deg. C. - IP Rating 40 - Dimensions: 2.32" x 1.50" x 8.35" - Requires (2) AA 1.5V Alkaline Batteries - Meets EN61326-1
Description
Measure 4 to 20 mA signals without breaking the loop. Clamp Meter Features: - Maximum Measurable Conductor Diameter 0.177" - Operating Temperature: -10 to 55 deg. C. - IP Rating 40 - Dimensions: 2.32" x 1.50" x 8.35" - Requires (2) AA 1.5V Alkaline Batteries - Meets EN61326-1

Suppliers

Company
Product
Description
Supplier Links
Fluke Electronics 771 Milliamp Process Clamp Meter - FLUKE-771 - TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Electronics 771 Milliamp Process Clamp Meter
FLUKE-771
Fluke Electronics 771 Milliamp Process Clamp Meter FLUKE-771
Measure 4 to 20 mA signals without breaking the loop. Clamp Meter Features: - Maximum Measurable Conductor Diameter 0.177" - Operating Temperature: -10 to 55 deg. C. - IP Rating 40 - Dimensions: 2.32" x 1.50" x 8.35" - Requires (2) AA 1.5V Alkaline Batteries - Meets EN61326-1

Measure 4 to 20 mA signals without breaking the loop.
Clamp Meter Features:
- Maximum Measurable Conductor Diameter 0.177"
- Operating Temperature: -10 to 55 deg. C.
- IP Rating 40
- Dimensions: 2.32" x 1.50" x 8.35"
- Requires (2) AA 1.5V Alkaline Batteries
- Meets EN61326-1

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Clamp Meters
Product Number FLUKE-771
Product Name Fluke Electronics 771 Milliamp Process Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1241959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Options & Features Battery powered
Standards and Certifications RoHS
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details