DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 750 800 850 900 950 1000 1040 1050 1060 1070 1080 1090 1092 1093 1094 1095 1096 1097 1098 1099 1100 1101 1102 1103 1104 1110 1120 1130 1140 1150 1160 1200 1250 1300 1350 1400 1450 1500 2000 2500 3000 3235
Product Name Notes
1.82 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
11 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
11.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
121 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
130 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
14 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
154 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
16.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
2.46 kOhms ±0.05% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
22.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
22.1 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
27 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Chip Resistor
P 0805 Z 6802 B N TR E2
P 1005 E 1001 W B TR
P 1005 E 1001 W G TR E4
P 1206 C 1001 L B WP
P 1206 C 1002 L B WP
P 1206 C 4991 L B WP
P 1206 E 1213 B B WP
P 1206 E 1580 B B TR500
P 1206 E 2744 B N TR E2
P11S 2 Q 0 FHK X00 CV1M 10K 10%
P11S 2 Q 0 FHK X00 CV1M 1K 10% A
P11S 2 Q 0 FHK X00 CV1M 20K 10%
P11S 2 Q 0 FHK X00 CV1M 50K 10%
P11S 2 Q 0 FHK X00 CV1M 5K 10% A
P11S 2 Q 0 FHK X00 CV21 1K 10% A
P11S 2 Q 0 FHK X00 CV21 5K 10% A
P11S 2 Q 0 FHKX00 CV1M 100K 10%
SFERNICE THIN FILMS

<< Prev Next >>