Vishay Precision Group Chip Resistor - Surface Mount P1206C1004LNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P1206C1004LNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206C1004LNTTR-ND
Chip Resistor - Surface Mount 716-P1206C1004LNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P1206C1004LNTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206C1004LNTCT-ND
Chip Resistor - Surface Mount 716-P1206C1004LNTCT-ND
SFERNICE THIN FILMS

SFERNICE THIN FILMS

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P1206C1004LNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206C1004LNTDKR-ND
Chip Resistor - Surface Mount 716-P1206C1004LNTDKR-ND
SFERNICE THIN FILMS

SFERNICE THIN FILMS

Buy Now Datasheet
Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 Mw, 0.01%, 200 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 Mw, 0.01%, 200 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6847
Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 Mw, 0.01%, 200 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6847
Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 mW, - 0.01%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 mW, - 0.01%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P1206C1004LNTTR-ND 06X6847
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 Mw, 0.01%, 200 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details