Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P1206E2000BBT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P1206E2000BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206E2000BBTTR-ND
Chip Resistor - Surface Mount 716-P1206E2000BBTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1140422-P1206E2000BBT
Resistors - Chip Resistor - Surface Mount 1140422-P1206E2000BBT
Win Source Part Number: 1140422-P1206E2000BB T Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): P-1206E2000BBT; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-P1206E2000BBTTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1140422-P1206E2000BBT
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
Alternative Parts (Cross-Reference): P-1206E2000BBT;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-P1206E2000BBTTR
RoHS Status: RoHS non-compliant

Buy Now
SMD 200 OHM Resistor - 52-P1206E2000BBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM Resistor
52-P1206E2000BBT
SMD 200 OHM Resistor 52-P1206E2000BBT
Thin Film Resistors - SMD 200 OHM .1% 25PPM Product overview: P1206E2000BBT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P1206E2000BBT can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 200 OHM .1% 25PPM Product overview: P1206E2000BBT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P1206E2000BBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 716-P1206E2000BBTTR-ND 1140422-P1206E2000BBT 52-P1206E2000BBT
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 200 OHM Resistor
Configuration Single Resistor
Category / Application General Use
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details